Samsung logo

Samsung SBB-DT3 computer TV tuner Analog

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90624
Info modified on:
18 May 2018, 07:01:22
Short summary description Samsung SBB-DT3 computer TV tuner Analog:

Samsung SBB-DT3, Analog, 48.25 - 863.25 MHz, Black, 5 V, 3.5 W, 517 g

Long summary description Samsung SBB-DT3 computer TV tuner Analog:

Samsung SBB-DT3. TV tuner type: Analog, Tuning range: 48.25 - 863.25 MHz. Product colour: Black. Input voltage: 5 V, Power consumption (typical): 3.5 W. Weight: 517 g, Package weight: 930 g. Dimensions (WxDxH): 155 x 47 x 95 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.