Samsung logo

Samsung SBB-A 1.9 GHz Grey A4-3300M

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86794
Info modified on:
25 Jul 2019, 10:43:49
Short summary description Samsung SBB-A 1.9 GHz Grey A4-3300M:

Samsung SBB-A, 1.9 GHz, AMD A4, A4-3300M, 2 MB, 2 GB, DDR3-SDRAM

Long summary description Samsung SBB-A 1.9 GHz Grey A4-3300M:

Samsung SBB-A. Processor frequency: 1.9 GHz, Processor family: AMD A4, Processor model: A4-3300M. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: SSD, Storage drive interface: microSATA. On-board graphics card model: AMD Radeon HD 6480G. Product colour: Grey

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.