Samsung logo

Samsung Galaxy Next Turbo 7.98 cm (3.14") Single SIM Android 2.3.6 3G 0.160 GB 1200 mAh Black, Grey

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169755
Info modified on:
27 Feb 2024, 15:01:23
Short summary description Samsung Galaxy Next Turbo 7.98 cm (3.14") Single SIM Android 2.3.6 3G 0.160 GB 1200 mAh Black, Grey:

Samsung Galaxy Next Turbo, 7.98 cm (3.14"), 240 x 320 pixels, 0.160 GB, 3 MP, Android 2.3.6, Black, Grey

Long summary description Samsung Galaxy Next Turbo 7.98 cm (3.14") Single SIM Android 2.3.6 3G 0.160 GB 1200 mAh Black, Grey:

Samsung Galaxy Next Turbo. Display diagonal: 7.98 cm (3.14"), Display resolution: 240 x 320 pixels. Internal storage capacity: 0.160 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 2.3.6. Battery capacity: 1200 mAh. Product colour: Black, Grey. Weight: 108.8 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.