Samsung logo

Samsung S7070 Diva 7.11 cm (2.8") 960 mAh White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17492
Info modified on:
27 Feb 2024, 15:02:32
Short summary description Samsung S7070 Diva 7.11 cm (2.8") 960 mAh White:

Samsung S7070 Diva, 7.11 cm (2.8"), 240 x 320 pixels, White

Long summary description Samsung S7070 Diva 7.11 cm (2.8") 960 mAh White:

Samsung S7070 Diva. Display diagonal: 7.11 cm (2.8"), Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 960 mAh. Product colour: White. Weight: 94 g

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.