Samsung S27D390H, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Samsung S27D390H. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms. Product colour: Black