Samsung logo

Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Black, Metallic, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44552
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Black, Metallic, Silver:

Samsung S27B970D, 68.6 cm (27"), 2560 x 1440 pixels, LED, LED, 5 ms, Black, Metallic, Silver

Long summary description Samsung S27B970D LED display 68.6 cm (27") 2560 x 1440 pixels Black, Metallic, Silver:

Samsung S27B970D. Display diagonal: 68.6 cm (27"), Display resolution: 2560 x 1440 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. Product colour: Black, Metallic, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.