Samsung logo

Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86094
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27A950D, 68.6 cm (27"), 1920 x 1080 pixels, LED, 3D, 2 ms, Black

Long summary description Samsung S27A950D computer monitor 68.6 cm (27") 1920 x 1080 pixels Full HD Black:

Samsung S27A950D. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. 3D, Response time: 2 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.