Samsung logo

Samsung S23A300B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175684
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung S23A300B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A300B, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Samsung S23A300B computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD Black:

Samsung S23A300B. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.