Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S2-615B speaker set 2.1 channels 30 W Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S2-615B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S2-615B
Category
Collection of speakers in a home audio system.
Speaker Sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created bySamsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8292
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 08 May 2019 15:09:30
The date of the most recent change of this product data-sheet in Icecat.
Long product name Samsung S2-615B speaker set 2.1 channels 30 W Black :
The short editorial description of Samsung S2-615B speaker set 2.1 channels 30 W Black

S2-615B - 2.1 Multimedia Speaker, 30W RMS, Woofer(40 - 160Hz)/Satellite(140 - 20000Hz), black
More>>>
Samsung S2-615B speaker set 2.1 channels 30 W Black:
The official marketing text of Samsung S2-615B speaker set 2.1 channels 30 W Black as supplied by the manufacturer

Features:

- 2 Way Satellite speaker.
- 2 Remote controllers (wireless/wired).
- Multi Input-port (AUX, Mic, Earphone).
- Dual linear acoustic vent.

Short summary description Samsung S2-615B speaker set 2.1 channels 30 W Black:
This short summary of the Samsung S2-615B speaker set 2.1 channels 30 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S2-615B, 2.1 channels, 30 W, Black, Digital, 140 - 20000 Hz, 40 - 160 Hz

Long summary description Samsung S2-615B speaker set 2.1 channels 30 W Black:
This is an auto-generated long summary of Samsung S2-615B speaker set 2.1 channels 30 W Black based on the first three specs of the first five spec groups.

Samsung S2-615B. Audio output channels: 2.1 channels, RMS rated power: 30 W, Product colour: Black. Satellite speaker frequency range: 140 - 20000 Hz. Subwoofer frequency range: 40 - 160 Hz, Subwoofer driver diameter (imperial): 12.7 cm (5"). Headphone connectivity: 3.5 mm

Performance
Audio output channels *
An audio output channel is an electric circuit which acts as a path for a signal produced by a device. A device may have several audio output channels.
2.1 channels
RMS rated power *
RMS (Root mean square) is a measure of the continuous power required by a device, in particular audio amplifiers and loudspeakers.
30 W
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Remotely operated
The device can be controlled by remote control, which is a device that controls an apparatus by means of radio or infrared signals.
Yes
Volume control
Digital
Satellite speakers
Number of satellite speakers *
The quantity of satellite speakers. These are speakers used in surround-sound systems that are intended to be placed around a center channel speaker, as a part of a technique to recreate "three-dimensional" immersive sound; they tend to be smaller than the center speaker, and often contain audio to the left, right, and behind of the center channel.
2
Satellite speaker frequency range
140 - 20000 Hz
Subwoofer
Subwoofer frequency range
The range of frequencies (low-high sounds) produced by a subwoofer, which is a loudspeaker which produced bass sounds (low frequency).
40 - 160 Hz
Subwoofer
Subwoofer driver diameter (imperial)
12.7 cm (5")
Technical details
Power requirements
220 - 240V / 110 - 120V AC, 50/60Hz
Satellite speaker driver diameter
2.54 cm (1")
Speakers
2 Way
Type
Characteristics of the device.
Portable speakers
Ports & interfaces
Headphone outputs
Number of sockets /ports where headphones are connected.
1
Microphone in
The socket where a microphone is connected to the device.
Yes
Headphone connectivity
How headphones connect to a device e.g. wirelessly or via a cable and connector.
3.5 mm
Customer service details
Array