Samsung RZ32M7120WW/EU, 315 L, 12 kg/24h, SN-T, 41 dB, White
Samsung RZ32M7120WW/EU. Freezer net capacity: 315 L, Climate class: SN-T, Freezing capacity: 12 kg/24h, Noise level: 41 dB. Door hinge: Right. Annual energy consumption: 352 kWh. Product colour: White