Samsung logo

Samsung RZ32M7115S9 Upright freezer Freestanding 323 L F Platinum, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173726
Info modified on:
27 May 2024, 15:08:32
Short summary description Samsung RZ32M7115S9 Upright freezer Freestanding 323 L F Platinum, Stainless steel:

Samsung RZ32M7115S9, 323 L, 21 kg/24h, SN-T, No Frost system, F, Platinum, Stainless steel

Long summary description Samsung RZ32M7115S9 Upright freezer Freestanding 323 L F Platinum, Stainless steel:

Samsung RZ32M7115S9. Freezer net capacity: 323 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 40 dB, Star rating: 4*, No Frost system. Door hinge: Left. Energy efficiency class: F, Annual energy consumption: 329 kWh. Product colour: Platinum, Stainless steel

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.