Samsung logo

Samsung RR7000 Upright freezer Freestanding 315 L White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138298
Info modified on:
27 May 2024, 13:08:31
Short summary description Samsung RR7000 Upright freezer Freestanding 315 L White:

Samsung RR7000, 315 L, 21 kg/24h, SN-T, 41 dB, No Frost system, White

Long summary description Samsung RR7000 Upright freezer Freestanding 315 L White:

Samsung RR7000. Freezer net capacity: 315 L, Climate class: SN-T, Freezing capacity: 21 kg/24h, Storage time during power failure: 12 h, Noise level: 41 dB, Star rating: 4*, No Frost system. Door hinge: Left. Lamp type: LED. Annual energy consumption: 352 kWh. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.