Samsung logo

Samsung RW13EBSS - Wine Cooler Freestanding

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
181457
Info modified on:
23 Oct 2019, 15:24:07
Short summary description Samsung RW13EBSS - Wine Cooler Freestanding:

Samsung RW13EBSS - Wine Cooler, Freestanding, Interior light, Black, Silver

Long summary description Samsung RW13EBSS - Wine Cooler Freestanding:

Samsung RW13EBSS - Wine Cooler. Appliance placement: Freestanding, Product colour: Black, Silver. Total net capacity: 122 L. Width: 570 mm, Depth: 505 mm, Height: 823 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.