Samsung logo

Samsung RT62K7060WW Freestanding 620 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61689
Info modified on:
27 May 2024, 12:50:50
Short summary description Samsung RT62K7060WW Freestanding 620 L White:

Samsung RT62K7060WW, 620 L, No Frost (fridge), 41 dB, 1 kg/24h, White

Long summary description Samsung RT62K7060WW Freestanding 620 L White:

Samsung RT62K7060WW. Total net capacity: 620 L. Door hinge: Right. Noise level: 41 dB. Fridge net capacity: 459 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 4, Number of vegetable drawers: 2. Freezer net capacity: 161 L, Freezing capacity: 1 kg/24h, No Frost (freezer). Annual energy consumption: 400 kWh. Product colour: White

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.