Samsung logo

Samsung RT54ZBSW fridge-freezer Freestanding 413 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73374
Info modified on:
23 Oct 2019, 15:11:01
Short summary description Samsung RT54ZBSW fridge-freezer Freestanding 413 L White:

Samsung RT54ZBSW, 413 L, SN-T, 39.5 dB, 10 kg/24h, White

Long summary description Samsung RT54ZBSW fridge-freezer Freestanding 413 L White:

Samsung RT54ZBSW. Total net capacity: 413 L. Door hinge: Right. Climate class: SN-T, Noise level: 39.5 dB. Fridge net capacity: 303 L, Fridge interior light, Fridge number of shelves/baskets: 8. Freezer net capacity: 110 L, Freezing capacity: 10 kg/24h. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.