Samsung logo

Samsung RT53K6315SL fridge-freezer Freestanding 531 L F Silver, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98544
Info modified on:
27 May 2024, 12:16:52
Short summary description Samsung RT53K6315SL fridge-freezer Freestanding 531 L F Silver, Stainless steel:

Samsung RT53K6315SL, 531 L, No Frost (fridge), SN-T, 6 kg/24h, F, Silver, Stainless steel

Long summary description Samsung RT53K6315SL fridge-freezer Freestanding 531 L F Silver, Stainless steel:

Samsung RT53K6315SL. Total net capacity: 531 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 404 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 127 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Energy efficiency class: F, Annual energy consumption: 327 kWh. Product colour: Silver, Stainless steel

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.