Samsung logo

Samsung RT50WNSL5/XEM fridge-freezer Freestanding 418 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105295
Info modified on:
23 Oct 2019, 15:16:57
Short summary description Samsung RT50WNSL5/XEM fridge-freezer Freestanding 418 L Stainless steel:

Samsung RT50WNSL5/XEM, 418 L, Fresh zone compartment, Stainless steel

Long summary description Samsung RT50WNSL5/XEM fridge-freezer Freestanding 418 L Stainless steel:

Samsung RT50WNSL5/XEM. Total net capacity: 418 L. Door hinge: Left. Fridge net capacity: 316 L, Fridge interior light, Fridge number of shelves/baskets: 2, Number of vegetable drawers: 1. Freezer net capacity: 102 L. Fresh zone compartment. Product colour: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.