Samsung logo

Samsung RT48H5805SL fridge-freezer Freestanding 480 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107623
Info modified on:
27 May 2024, 12:00:10
Short summary description Samsung RT48H5805SL fridge-freezer Freestanding 480 L Silver:

Samsung RT48H5805SL, 480 L, No Frost (fridge), 42 dB, 1.5 kg/24h, Fresh zone compartment, Silver

Long summary description Samsung RT48H5805SL fridge-freezer Freestanding 480 L Silver:

Samsung RT48H5805SL. Total net capacity: 480 L. Door hinge: Right, Display type: LED. Noise level: 42 dB. Fridge net capacity: 385 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 2. Freezer net capacity: 95 L, Freezing capacity: 1.5 kg/24h. Fresh zone compartment. Annual energy consumption: 290 kWh. Product colour: Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.