Samsung RT46K6360SL, 453 L, No Frost (fridge), SN-T, 41 dB, Fresh zone compartment, Stainless steel
Samsung RT46K6360SL. Total net capacity: 453 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 342 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 111 L. Fresh zone compartment. Annual energy consumption: 300 kWh. Product colour: Stainless steel