Samsung RT38K5535S9, 384 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Stainless steel
Samsung RT38K5535S9. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 295 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 259 kWh. Product colour: Stainless steel