Samsung logo

Samsung RT38K5535EF Freestanding 384 L F Sand

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
176277
Info modified on:
14 Apr 2025, 02:45:41
Short summary description Samsung RT38K5535EF Freestanding 384 L F Sand:

Samsung RT38K5535EF, 384 L, SN-T, 6 kg/24h, F, Fresh zone compartment, Sand

Long summary description Samsung RT38K5535EF Freestanding 384 L F Sand:

Samsung RT38K5535EF. Total net capacity: 384 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 295 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 89 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: F, Annual energy consumption: 259 kWh. Product colour: Sand

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.