Samsung logo

Samsung RT35K5430S8 Freestanding 362 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136907
Info modified on:
27 May 2024, 12:20:39
Short summary description Samsung RT35K5430S8 Freestanding 362 L Stainless steel:

Samsung RT35K5430S8, 362 L, No Frost (fridge), SN-T, 6 kg/24h, Fresh zone compartment, Stainless steel

Long summary description Samsung RT35K5430S8 Freestanding 362 L Stainless steel:

Samsung RT35K5430S8. Total net capacity: 362 L. Door hinge: Right. Climate class: SN-T, Noise level: 41 dB. Fridge net capacity: 273 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 89 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 285 kWh. Product colour: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.