Samsung logo

Samsung RT32FARADSP fridge-freezer Freestanding 322 L Platinum, Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89795
Info modified on:
27 May 2024, 11:54:21
Short summary description Samsung RT32FARADSP fridge-freezer Freestanding 322 L Platinum, Stainless steel:

Samsung RT32FARADSP, 322 L, No Frost (fridge), 41 dB, Platinum, Stainless steel

Long summary description Samsung RT32FARADSP fridge-freezer Freestanding 322 L Platinum, Stainless steel:

Samsung RT32FARADSP. Total net capacity: 322 L, Noise level: 41 dB. Fridge net capacity: 250 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge number of shelves/baskets: 2. Freezer net capacity: 72 L, No Frost (freezer). Annual energy consumption: 270 kWh. Product colour: Platinum, Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.