Samsung RSH1UTRS, Freestanding, Stainless steel, 352 L, 179 L, 12 kg/24h, 912 mm
Samsung RSH1UTRS. Appliance placement: Freestanding, Product colour: Stainless steel. Fridge net capacity: 352 L. Freezer net capacity: 179 L, Freezing capacity: 12 kg/24h. Width: 912 mm, Height: 1775 mm