location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RSH1KLMR1/XEM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RSH1KLMR1/XEM
Category:
Fridges and freezers that stand next to each other in the kitchen.
Side-By-Side Fridge-Freezers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Oct 2019 15:24:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding
  • - 4*
  • - Icemaker
  • - 121 kg
More>>>
Short summary description Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding:
This short summary of the Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung RSH1KLMR1/XEM, Freestanding, LED, R-134a, 4*, 912 mm, 672 mm

Long summary description Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding:
This is an auto-generated long summary of Samsung RSH1KLMR1/XEM side-by-side refrigerator Freestanding based on the first three specs of the first five spec groups.

Samsung RSH1KLMR1/XEM. Appliance placement: Freestanding, Built-in display: LED, Refrigerating medium: R-134a. Star rating: 4*. Width: 912 mm, Depth: 672 mm, Height: 1789 mm

Design
Appliance placement *
Freestanding
Built-in display *
LED
Refrigerating medium
R-134a
Performance
Icemaker *
Yes
Fridge
Bottle rack
Yes
Freezer
Star rating *
4*
Freezer
Freezer number of shelves/baskets *
3
Ergonomics
Door open alarm
Yes
Weight & dimensions
Width *
912 mm
Depth *
672 mm
Height *
1789 mm
Weight *
121 kg
Other features
Built-in freezer
Yes