Samsung logo

Samsung RSH1DTPE Side by Side side-by-side refrigerator Freestanding 524 L Silver

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188168
Info modified on:
13 Mar 2023, 17:35:25
Short summary description Samsung RSH1DTPE Side by Side side-by-side refrigerator Freestanding 524 L Silver:

Samsung RSH1DTPE Side by Side, Freestanding, Silver, 524 L, 345 L, 179 L, 4*

Long summary description Samsung RSH1DTPE Side by Side side-by-side refrigerator Freestanding 524 L Silver:

Samsung RSH1DTPE Side by Side. Appliance placement: Freestanding, Product colour: Silver. Total net capacity: 524 L. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Width: 912 mm, Depth: 672 mm, Height: 1730 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.