Samsung logo

Samsung RSH1DBRS side-by-side refrigerator Freestanding 524 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196922
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSH1DBRS side-by-side refrigerator Freestanding 524 L Stainless steel:

Samsung RSH1DBRS, Freestanding, Stainless steel, R600a, 524 L, 41 dB, 345 L

Long summary description Samsung RSH1DBRS side-by-side refrigerator Freestanding 524 L Stainless steel:

Samsung RSH1DBRS. Appliance placement: Freestanding, Product colour: Stainless steel, Refrigerating medium: R600a. Total net capacity: 524 L, Noise level: 41 dB. Fridge net capacity: 345 L. Freezer net capacity: 179 L, Star rating: 4*. Width: 908 mm, Depth: 734 mm, Height: 1789 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.