Samsung logo

Samsung RSG5UUSL side-by-side refrigerator Freestanding 615 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99050
Info modified on:
27 May 2024, 11:55:38
Short summary description Samsung RSG5UUSL side-by-side refrigerator Freestanding 615 L Silver:

Samsung RSG5UUSL, Freestanding, American door, Silver, 615 L, N-T, 42 dB

Long summary description Samsung RSG5UUSL side-by-side refrigerator Freestanding 615 L Silver:

Samsung RSG5UUSL. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 615 L, Climate class: N-T, Noise level: 42 dB. Fridge net capacity: 411 L, Lamp type: LED. Freezer net capacity: 204 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 490 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.