Samsung logo

Samsung RSG5PUPN side-by-side refrigerator Freestanding 628 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148803
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSG5PUPN side-by-side refrigerator Freestanding 628 L Stainless steel:

Samsung RSG5PUPN, Freestanding, Stainless steel, LED, 628 L, 460 kWh, 220 - 240 V

Long summary description Samsung RSG5PUPN side-by-side refrigerator Freestanding 628 L Stainless steel:

Samsung RSG5PUPN. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 628 L. Annual energy consumption: 460 kWh, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz. Width: 910 mm, Depth: 670 mm, Height: 1760 mm. Energy efficiency class (old): A+

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.