Samsung logo

Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125390
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Stainless steel:

Samsung RSG5DURS, Freestanding, Stainless steel, LED, R600a, 637 L, 41 dB

Long summary description Samsung RSG5DURS side-by-side refrigerator Freestanding 637 L Stainless steel:

Samsung RSG5DURS. Appliance placement: Freestanding, Product colour: Stainless steel, Built-in display: LED. Total net capacity: 637 L, Noise level: 41 dB. Fridge net capacity: 420 L. Freezer net capacity: 217 L, Star rating: 4*. Width: 908 mm, Depth: 745 mm, Height: 1758 mm

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.