Samsung logo

Samsung RSA1ZHPE side-by-side refrigerator Freestanding Platinum, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
193440
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RSA1ZHPE side-by-side refrigerator Freestanding Platinum, Silver:

Samsung RSA1ZHPE, Freestanding, Platinum, Silver, LED, SN-T, 342 L, 159 L

Long summary description Samsung RSA1ZHPE side-by-side refrigerator Freestanding Platinum, Silver:

Samsung RSA1ZHPE. Appliance placement: Freestanding, Product colour: Platinum, Silver, Built-in display: LED. Climate class: SN-T. Fridge net capacity: 342 L. Freezer net capacity: 159 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 419 kWh, Energy efficiency class (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.