Samsung logo

Samsung RSA1WTMG side-by-side refrigerator Freestanding 539 L Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
123326
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RSA1WTMG side-by-side refrigerator Freestanding 539 L Graphite:

Samsung RSA1WTMG, Freestanding, Graphite, LED, 539 L, 660 L, 346 L

Long summary description Samsung RSA1WTMG side-by-side refrigerator Freestanding 539 L Graphite:

Samsung RSA1WTMG. Appliance placement: Freestanding, Product colour: Graphite, Built-in display: LED. Total net capacity: 539 L, Total gross capacity: 660 L. Fridge net capacity: 346 L. Freezer net capacity: 193 L. Width: 912 mm, Depth: 672 mm, Height: 1789 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.