Samsung logo

Samsung RSA1UTNE side-by-side refrigerator Freestanding 484 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137782
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Samsung RSA1UTNE side-by-side refrigerator Freestanding 484 L Stainless steel:

Samsung RSA1UTNE, Freestanding, American door, Stainless steel, 484 L, SN-T, 43 dB

Long summary description Samsung RSA1UTNE side-by-side refrigerator Freestanding 484 L Stainless steel:

Samsung RSA1UTNE. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 484 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 340 L, Lamp type: LED. Freezer net capacity: 144 L, Freezer position: Bottom-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 422 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.