Samsung logo

Samsung RSA1STMG side-by-side refrigerator Freestanding 540 L Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190510
Info modified on:
27 May 2024, 12:11:24
Short summary description Samsung RSA1STMG side-by-side refrigerator Freestanding 540 L Silver:

Samsung RSA1STMG, Freestanding, Silver, LED, 540 L, SN-T, 43 dB

Long summary description Samsung RSA1STMG side-by-side refrigerator Freestanding 540 L Silver:

Samsung RSA1STMG. Appliance placement: Freestanding, Product colour: Silver, Built-in display: LED. Total net capacity: 540 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 360 L. Freezer net capacity: 180 L, Freezing capacity: 12 kg/24h, Storage time during power failure: 12 h. Annual energy consumption: 469 kWh, Energy efficiency class (old): A+

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.