Samsung logo

Samsung RSA1SHPN side-by-side refrigerator Freestanding 540 L Platinum

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104152
Info modified on:
27 May 2024, 11:56:43
Short summary description Samsung RSA1SHPN side-by-side refrigerator Freestanding 540 L Platinum:

Samsung RSA1SHPN, Freestanding, American door, Platinum, LED, Tempered glass, 540 L

Long summary description Samsung RSA1SHPN side-by-side refrigerator Freestanding 540 L Platinum:

Samsung RSA1SHPN. Appliance placement: Freestanding, Product design: American door, Product colour: Platinum. Total net capacity: 540 L, Noise level: 43 dB, Total gross capacity: 555 L. Fridge net capacity: 360 L, Lamp type: LED. Freezer net capacity: 180 L, Freezer position: Side-placed. Annual energy consumption: 447 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.