Samsung RSA1UHMG, Freestanding, American door, Graphite, LED, 501 L, SN-T
Samsung RSA1UHMG. Appliance placement: Freestanding, Product design: American door, Product colour: Graphite. Total net capacity: 501 L, Climate class: SN-T, Noise level: 43 dB. Fridge net capacity: 357 L. Freezer net capacity: 144 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 429 kWh