Samsung logo

Samsung RS7768FHCSL side-by-side refrigerator Freestanding 545 L Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119444
Info modified on:
27 May 2024, 13:06:03
Short summary description Samsung RS7768FHCSL side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS7768FHCSL, Freestanding, American door, Stainless steel, R600a, Tempered glass, 545 L

Long summary description Samsung RS7768FHCSL side-by-side refrigerator Freestanding 545 L Stainless steel:

Samsung RS7768FHCSL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 545 L, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 353 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.