Samsung logo

Samsung RS7768FHCBC side-by-side refrigerator Freestanding 545 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160666
Info modified on:
27 May 2024, 12:07:22
Short summary description Samsung RS7768FHCBC side-by-side refrigerator Freestanding 545 L Black:

Samsung RS7768FHCBC, Freestanding, American door, Black, 545 L, 361 L, LED

Long summary description Samsung RS7768FHCBC side-by-side refrigerator Freestanding 545 L Black:

Samsung RS7768FHCBC. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 545 L. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 184 L, Freezer position: Side-placed, Star rating: 4*. Width: 912 mm, Depth: 712 mm, Height: 1789 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.