Samsung logo

Samsung RS7667FHCWW side-by-side refrigerator Freestanding 545 L White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65972
Info modified on:
27 May 2024, 12:00:30
Short summary description Samsung RS7667FHCWW side-by-side refrigerator Freestanding 545 L White:

Samsung RS7667FHCWW, Freestanding, American door, White, Tempered glass, 545 L, SN-T

Long summary description Samsung RS7667FHCWW side-by-side refrigerator Freestanding 545 L White:

Samsung RS7667FHCWW. Appliance placement: Freestanding, Product design: American door, Product colour: White. Total net capacity: 545 L, Climate class: SN-T, Noise level: 39 dB. Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 450 kWh

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.