Samsung logo

Samsung RS7567THCSP side-by-side refrigerator Freestanding 532 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109997
Info modified on:
26 Feb 2021, 16:10:08
Short summary description Samsung RS7567THCSP side-by-side refrigerator Freestanding 532 L Silver:

Samsung RS7567THCSP, Freestanding, American door, Silver, Tempered glass, 532 L, 39 dB

Long summary description Samsung RS7567THCSP side-by-side refrigerator Freestanding 532 L Silver:

Samsung RS7567THCSP. Appliance placement: Freestanding, Product design: American door, Product colour: Silver. Total net capacity: 532 L, Noise level: 39 dB. Fridge net capacity: 361 L. Freezer net capacity: 171 L, Freezer position: Side-placed, Freezing capacity: 14 kg/24h. Annual energy consumption: 458 kWh, Energy efficiency class (old): A+

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.