Samsung logo

Samsung RS7528THCSL side-by-side refrigerator Freestanding 572 L Stainless steel

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147683
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung RS7528THCSL side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7528THCSL, Freestanding, American door, Stainless steel, LED, R-600a, Tempered glass

Long summary description Samsung RS7528THCSL side-by-side refrigerator Freestanding 572 L Stainless steel:

Samsung RS7528THCSL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 572 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 361 L, Lamp type: LED. Freezer net capacity: 211 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 375 kWh

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.