Samsung logo

Samsung RS7527THCSP side-by-side refrigerator Freestanding 570 L Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114074
Info modified on:
26 Feb 2021, 16:10:07
Short summary description Samsung RS7527THCSP side-by-side refrigerator Freestanding 570 L Grey:

Samsung RS7527THCSP, Freestanding, American door, Grey, LED, 570 L, 39 dB

Long summary description Samsung RS7527THCSP side-by-side refrigerator Freestanding 570 L Grey:

Samsung RS7527THCSP. Appliance placement: Freestanding, Product design: American door, Product colour: Grey. Total net capacity: 570 L, Noise level: 39 dB. Fridge net capacity: 361 L. Freezer net capacity: 209 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Width: 912 mm, Depth: 747 mm, Height: 1789 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.