Samsung logo

Samsung RS6HA8891SL/EU side-by-side refrigerator Freestanding 614 L E Aluminium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65235
Info modified on:
04 Mar 2025, 15:39:41
Short summary description Samsung RS6HA8891SL/EU side-by-side refrigerator Freestanding 614 L E Aluminium:

Samsung RS6HA8891SL/EU, Freestanding, American door, Aluminium, Door-on-door, Touch, LCD

Long summary description Samsung RS6HA8891SL/EU side-by-side refrigerator Freestanding 614 L E Aluminium:

Samsung RS6HA8891SL/EU. Appliance placement: Freestanding, Product design: American door, Product colour: Aluminium. Total net capacity: 614 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 389 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 15 kg/24h. Energy efficiency class: E, Annual energy consumption: 346 kWh, Energy efficiency scale: A to G

Reasons to buy
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.