Samsung logo

Samsung RS6GN8321B1 side-by-side refrigerator Freestanding 639 L F Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90599
Info modified on:
27 May 2024, 13:17:30
Short summary description Samsung RS6GN8321B1 side-by-side refrigerator Freestanding 639 L F Black:

Samsung RS6GN8321B1, Freestanding, American door, Black, Buttons, 639 L, SN-T

Long summary description Samsung RS6GN8321B1 side-by-side refrigerator Freestanding 639 L F Black:

Samsung RS6GN8321B1. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 639 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 413 L, Lamp type: LED. Freezer net capacity: 226 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 419 kWh, Energy efficiency scale: A to G

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.