Samsung logo

Samsung RS6GA8532SL/EG side-by-side refrigerator Freestanding 634 L D Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30998
Info modified on:
20 Mar 2025, 09:03:49
Short summary description Samsung RS6GA8532SL/EG side-by-side refrigerator Freestanding 634 L D Stainless steel:

Samsung RS6GA8532SL/EG, Freestanding, American door, Stainless steel, 634 L, SN-T, B

Long summary description Samsung RS6GA8532SL/EG side-by-side refrigerator Freestanding 634 L D Stainless steel:

Samsung RS6GA8532SL/EG. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 634 L, Climate class: SN-T, Noise emission class: B. Fridge net capacity: 409 L, Lamp type: LED. Freezer net capacity: 225 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: D, Annual energy consumption: 281 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.