Samsung logo

Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43891
Info modified on:
04 Mar 2025, 15:32:58
Short summary description Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L F Stainless steel:

Samsung RS68N8941SL, Freestanding, American door, Stainless steel, Buttons, LED, R600a

Long summary description Samsung RS68N8941SL side-by-side refrigerator Freestanding 593 L F Stainless steel:

Samsung RS68N8941SL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 593 L, Climate class: N-T, Noise emission class: C. Fridge net capacity: 383 L, Fridge gross capacity: 403 L, Lamp type: LED. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Energy efficiency class: F, Annual energy consumption: 382 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.