Samsung logo

Samsung RS68N8240B1 side-by-side refrigerator Freestanding 617 L Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15845
Info modified on:
27 May 2024, 13:11:38
Short summary description Samsung RS68N8240B1 side-by-side refrigerator Freestanding 617 L Black:

Samsung RS68N8240B1, Freestanding, American door, Black, R600a, Tempered glass, 617 L

Long summary description Samsung RS68N8240B1 side-by-side refrigerator Freestanding 617 L Black:

Samsung RS68N8240B1. Appliance placement: Freestanding, Product design: American door, Product colour: Black. Total net capacity: 617 L, Climate class: SN-T, Noise level: 39 dB. Fridge net capacity: 407 L, Fridge gross capacity: 427 L, Lamp type: LED. Freezer net capacity: 210 L, Freezer position: Side-placed, Freezing capacity: 12 kg/24h. Annual energy consumption: 450 kWh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.