Samsung RS61781GDSR, Freestanding, American door, Stainless steel, LED, R600a, Tempered glass
Samsung RS61781GDSR. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 615 L, Noise level: 40 dB. Fridge net capacity: 398 L. Freezer net capacity: 217 L, Freezer position: Side-placed, Star rating: 4*. Annual energy consumption: 390 kWh