Samsung logo

Samsung RS54N3103SA side-by-side refrigerator Freestanding 552 L F Graphite

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40256
Info modified on:
04 Mar 2025, 15:32:59
Short summary description Samsung RS54N3103SA side-by-side refrigerator Freestanding 552 L F Graphite:

Samsung RS54N3103SA, Freestanding, American door, Graphite, R-600a, Tempered glass, 552 L

Long summary description Samsung RS54N3103SA side-by-side refrigerator Freestanding 552 L F Graphite:

Samsung RS54N3103SA. Appliance placement: Freestanding, Product design: American door, Product colour: Graphite. Total net capacity: 552 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 359 L, Fridge gross capacity: 359 L, Lamp type: LED. Freezer net capacity: 193 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 404 kWh, Energy efficiency scale: A to G

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.