Samsung logo

Samsung RS54N3003SL side-by-side refrigerator Freestanding 552 L F Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95506
Info modified on:
27 May 2024, 14:18:21
Short summary description Samsung RS54N3003SL side-by-side refrigerator Freestanding 552 L F Stainless steel:

Samsung RS54N3003SL, Freestanding, American door, Stainless steel, Touch, R600a, Tempered glass

Long summary description Samsung RS54N3003SL side-by-side refrigerator Freestanding 552 L F Stainless steel:

Samsung RS54N3003SL. Appliance placement: Freestanding, Product design: American door, Product colour: Stainless steel. Total net capacity: 552 L, Climate class: SN-T, Noise emission class: D. Fridge net capacity: 359 L, Fridge gross capacity: 359 L, Lamp type: LED. Freezer net capacity: 193 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: F, Annual energy consumption: 404 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.